OMEGA Engineering, Inc. High Accuracy Digital Pressure Gauge DPG409 Series

Description
• NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable Pressure Units • High and Low Open Collector Alarms • Min/Max/Avg Reading Selectable • Free Software with USB Connection Included • All Stainless Steel Wetted Parts • Optional Wireless Transmitter Available • Tested to Industrial CE Specifications • Long Battery Life • NEMA 4X / IP65 Enclosure
Description
• NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable Pressure Units • High and Low Open Collector Alarms • Min/Max/Avg Reading Selectable • Free Software with USB Connection Included • All Stainless Steel Wetted Parts • Optional Wireless Transmitter Available • Tested to Industrial CE Specifications • Long Battery Life • NEMA 4X / IP65 Enclosure
Datasheet
Datasheet Summary
Powered by GS/AI

The DPG409 Series High Accuracy Digital Pressure Gauge from OMEGA Engineering, Inc. features a precision accuracy of 0.08% and is designed for various applications, including gauge, absolute, sealed gauge, compound gauge, vacuum, and barometric pressure measurements. It is constructed with a rugged 316 stainless steel enclosure, making it suitable for harsh industrial environments and washdown applications. The gauge includes a large 25 mm (1") backlit LCD display, which is easily readable from distances up to 11 meters (35 feet). Standard features include selectable MIN/MAX/AVG readings, high and low alarms, and a user-selectable analog output of 0 to 5 Vdc, 0 to 10 Vdc, or 4 to 20 mA. The device is powered by a long-life internal battery or an external DC voltage source, with a typical battery life of up to 9 months. An optional wireless transmitter allows for remote data transmission and includes software for charting and data logging. The DPG409 Series is CE certified and meets industrial specifications, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The DPG409 Series High Accuracy Digital Pressure Gauge from OMEGA Engineering, Inc. features a precision accuracy of 0.08% and is designed for various applications, including gauge, absolute, sealed gauge, compound gauge, vacuum, and barometric pressure measurements. It is constructed with a rugged 316 stainless steel enclosure, making it suitable for harsh industrial environments and washdown applications. The gauge includes a large 25 mm (1") backlit LCD display, which is easily readable from distances up to 11 meters (35 feet). Standard features include selectable MIN/MAX/AVG readings, high and low alarms, and a user-selectable analog output of 0 to 5 Vdc, 0 to 10 Vdc, or 4 to 20 mA. The device is powered by a long-life internal battery or an external DC voltage source, with a typical battery life of up to 9 months. An optional wireless transmitter allows for remote data transmission and includes software for charting and data logging. The DPG409 Series is CE certified and meets industrial specifications, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Digital Pressure Gauge - DPG409 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Digital Pressure Gauge
DPG409 Series
High Accuracy Digital Pressure Gauge DPG409 Series
• NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable Pressure Units • High and Low Open Collector Alarms • Min/Max/Avg Reading Selectable • Free Software with USB Connection Included • All Stainless Steel Wetted Parts • Optional Wireless Transmitter Available • Tested to Industrial CE Specifications • Long Battery Life • NEMA 4X / IP65 Enclosure

• NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges
• 5-Point NIST Traceable Calibration Included
• High 0.08% Accuracy on most Ranges
• Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output
• Large Backlit Display with 25 mm (1") Digits
• 11 Selectable Pressure Units
• High and Low Open Collector Alarms
• Min/Max/Avg Reading Selectable
• Free Software with USB Connection Included
• All Stainless Steel Wetted Parts
• Optional Wireless Transmitter Available
• Tested to Industrial CE Specifications
• Long Battery Life
• NEMA 4X / IP65 Enclosure

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Pressure Gauges
Product Number DPG409 Series
Product Name High Accuracy Digital Pressure Gauge
Pressure Measurement Absolute (optional feature); Gauge (optional feature)
Working Pressure Range 0.3613 to 5000 psi (0.2543 to 3519 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Operating Temperature 0 to 150 F (-18 to 66 C)
Accuracy 0.0800 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details