PRESSURE TRANSMITTER WITH DISPLA
TRANSDUCER, GAUGE, 3PSI, CURRENT; Operating Pressure Max:3psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Transmitters | Pressure Sensors |
| Product Number | 5880-PX3005-003GI-ND | 32AH7846 |
| Product Name | Pressure Sensors, Transducers - Industrial | Transducer, Gauge, 3Psi, Current; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer |