OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-600GI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-600GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-600GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-600GI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Transmitter, Gauge, 600Psi, 30V; Operating Pressure Max Omega - 56AH7889 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, Gauge, 600Psi, 30V; Operating Pressure Max Omega
56AH7889
Pressure Transmitter, Gauge, 600Psi, 30V; Operating Pressure Max Omega 56AH7889
PRESSURE TRANSMITTER, GAUGE, 600PSI, 30V; Operating Pressure Max:600psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, GAUGE, 600PSI, 30V; Operating Pressure Max:600psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX119-600GI-ND 56AH7889
Product Name Pressure Sensors, Transducers - Industrial Pressure Transmitter, Gauge, 600Psi, 30V; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - PT5415 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Pressure Sensor - 836P-D2GBGB14PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 725-1452-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers