• 0.25% FS Accuracy
• Monel Wetted Parts
• Stem and Panel Mount
• Mirrored Scale
• 4½, 6, or 8½" Dial Sizes
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PGT Series |
| Product Name | Type T High Accuracy Test Gauge |
| Media | Liquid; Gas |
| Sensor Technology | Mechanical Deflection |
| Features | Temperature Compensated |
| Vacuum Range | 760 to -2 torr (0.0 to 30 in Hg vac) |
| Accuracy | 0.2500 ±% FS |