OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX119-300GI

Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet
Description
COMPACT PRESSURE TRANSMITTER, OE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX119-300GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX119-300GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX119-300GI-ND
COMPACT PRESSURE TRANSMITTER, OE

COMPACT PRESSURE TRANSMITTER, OE

Buy Now Datasheet
Pressure Sensor, 300Psi, Gauge, Current; Operating Pressure Max Omega - 56AH7886 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 300Psi, Gauge, Current; Operating Pressure Max Omega
56AH7886
Pressure Sensor, 300Psi, Gauge, Current; Operating Pressure Max Omega 56AH7886
PRESSURE SENSOR, 300PSI, GAUGE, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

PRESSURE SENSOR, 300PSI, GAUGE, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX119 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX119-300GI-ND 56AH7886
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 300Psi, Gauge, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038705-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - 448-KP464EXTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details