• Unique Local Plug-on Display
• Designed for the PX4200 Series Pressure Transducers
• Switching Setpoint - PM1001 only
PRESSURE MONITOR, LOCAL PLUG-ON
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pressure Instruments | Vacuum Sensors |
| Product Number | PM1000 | 5880-PM1000-ND |
| Product Name | Plug-on Local Display | Pressure Sensors, Transducers - Industrial |
| Device Category | Instrument or Meter | Sensor or Transducer |
| Pressure Measurement | Gauge | Vacuum |
| Material | Liquid; Gas | |
| Display Type | Digital Numerical Display | |
| Working Pressure Range | 0.0 to 6000 psi (0.0 to 4223 m H2O) |