OMEGA Engineering, Inc. Digital Vacuum Gauge, 14.73Psi, 1/4; Operating Pressure Max Omega DVG-64A

Description
DIGITAL VACUUM GAUGE, 14.73PSI, 1/4"; Operating Pressure Max:14.73psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" Male Flare; Supply Current:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL VACUUM GAUGE, 14.73PSI, 1/4"; Operating Pressure Max:14.73psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" Male Flare; Supply Current:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Vacuum Gauge, 14.73Psi, 1/4; Operating Pressure Max Omega - 45AK2314 - Newark, An Avnet Company
Chicago, IL, United States
Digital Vacuum Gauge, 14.73Psi, 1/4; Operating Pressure Max Omega
45AK2314
Digital Vacuum Gauge, 14.73Psi, 1/4; Operating Pressure Max Omega 45AK2314
DIGITAL VACUUM GAUGE, 14.73PSI, 1/4"; Operating Pressure Max:14.73psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" Male Flare; Supply Current:-; Product Range:- RoHS Compliant: Yes

DIGITAL VACUUM GAUGE, 14.73PSI, 1/4"; Operating Pressure Max:14.73psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" Male Flare; Supply Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 45AK2314
Product Name Digital Vacuum Gauge, 14.73Psi, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Transducers - 10200691-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074091-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 232 psi (163 m H2O)
View Details