• Easy To Read 2½ inch Dial
• Corrosion-Resistant Bronze Diaphragm
• 150% Overpressure Protection
• Recalibration Screw on Dial
• 2-1-2 ANSI Grade A Accuracy
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PGL-25 Series |
| Product Name | Low-Pressure Diaphragm Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 10.84 psi (0.0 to 7.63 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.5 inch (63.5 mm) |
| Accuracy | 2 ±% FS |