OMEGA Engineering, Inc. Single or Differential Input Manometer HHP91

Description
• Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm • Measures Up to ±2000 mbar (±29 psi) • Overpressure Protected to 2000 mbar (29 psi) • Auto Shut-Off Function Prolongs Battery Life • Built-In Tilt Stand • Reading Hold • Stores Minimum and Maximum Readings with Push-Button Recall • Compatible with Air or Non-Corrosive and Non-Ionized Gases and Liquids
Datasheet
Description
• Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm • Measures Up to ±2000 mbar (±29 psi) • Overpressure Protected to 2000 mbar (29 psi) • Auto Shut-Off Function Prolongs Battery Life • Built-In Tilt Stand • Reading Hold • Stores Minimum and Maximum Readings with Push-Button Recall • Compatible with Air or Non-Corrosive and Non-Ionized Gases and Liquids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single or Differential Input Manometer - HHP91 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Single or Differential Input Manometer
HHP91
Single or Differential Input Manometer HHP91
• Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm • Measures Up to ±2000 mbar (±29 psi) • Overpressure Protected to 2000 mbar (29 psi) • Auto Shut-Off Function Prolongs Battery Life • Built-In Tilt Stand • Reading Hold • Stores Minimum and Maximum Readings with Push-Button Recall • Compatible with Air or Non-Corrosive and Non-Ionized Gases and Liquids

• Eight User-Selectable Units: psi, mbar, kg/cm2, mmHg, inHg, mH2O, inH2O, atm
• Measures Up to ±2000 mbar (±29 psi)
• Overpressure Protected to 2000 mbar (29 psi)
• Auto Shut-Off Function Prolongs Battery Life
• Built-In Tilt Stand
• Reading Hold
• Stores Minimum and Maximum Readings with Push-Button Recall
• Compatible with Air or Non-Corrosive and Non-Ionized Gases and Liquids

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Instruments
Product Number HHP91
Product Name Single or Differential Input Manometer
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 946, US Region - 946-US-NANANA-NA - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
View Details
Differential Pressure Manometer - PCE-P05 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details