• Dual Scales in PSI and BAR
• Economically Priced
• 3-2-3% Full Scale Accuracy*
• 1½", 2", 2½", or 3½" Dials (38, 50, 63, or 89 mm Dials)
• Center Back or Lower Mount Fittings
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PGU Series |
| Product Name | Industrial Utility Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 300 psi (0.0 to 211 m H2O) |
| Connection Size | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |
| Diameter | 1.5 to 3.5 inch (38.1 to 88.9 mm) |
| Accuracy | 3 ±% FS |