DIGITAL PRESSURE GAUGE, 0 PSI TO
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 5880-DPG101-500G-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Other Digital |