COMPACT PRESSURE TRANSDUCER, OEM
PRESSURE SENSOR, 300PSI, GAUGE, 1/8"MNPT; Operating Pressure Max:300psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/8" MNPT; Supply Current:-; Product Range:PX190 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 5880-PX191-300GV5-ND | 51AH8100 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensor, 300Psi, Gauge, 1/8mnpt; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Voltage |
| Features | Temperature Compensated |