OMEGA Engineering, Inc. Digital Pressure Switch PSW1000 Series

Description
• 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
Description
• 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Switch - PSW1000 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Pressure Switch
PSW1000 Series
Digital Pressure Switch PSW1000 Series
• 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad

• 4-Digit Green Alphanumeric Display
• Three-Outputs
2 Solid State Switches plus 1 Analog Output
• 12 Bit A/D Converter
• High Accuracy with Fully Adjustable Deadband
• Pressure Control with Internal Stainless Steel Diaphragm
• Fully Configurable Via Keypad

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Switches
Product Number PSW1000 Series
Product Name Digital Pressure Switch
Sensor Technology Mechanical Deflection; Semiconductor Piezoresistive
Pressure Measurement Absolute; Gauge
Material Liquid; Gas
Features Temperature Compensated
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-C-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074083-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensor for pneumatics - PQD489 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
29 PS Manual Reset Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 200 to 750 psi (141 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details