The HHP350 Series Handheld Smart Manometer from OMEGA Engineering, Inc. is designed for measuring differential, gauge, and absolute pressure with high accuracy. It offers standard accuracy of ±0.05% full scale (FS), with an optional accuracy of ±0.025% FS. The device supports a wide range of pressure measurements, from 10 inches of water to 3000 psi, and features user-selectable engineering units including psi, mm of Hg, and kPa. Additional functionalities include min/max hold, leak test functions, programmable damping rates, and an auto shutoff feature. The manometer can document up to 240 readings, which can be recalled at any time. It operates within a temperature range of -40 to 60°C and is powered by four AA batteries, providing over 100 hours of continuous use. The device is compatible with clean, dry non-corrosive gases and fluids compatible with 316L stainless steel.
• Gage, Absolute or Differential Ranges Available
• User Selectable Engineering Units
• High Accuracy, ±0.05% FS Standard with ±0.025% Optional
• MIN/MAX Hold and Leak Test Functions
• Programmable Damping Rates, and Auto Shutoff
• Gage, Absolute or Differential Ranges Available
• User Selectable Engineering Units
• High Accuracy, ±0.05% FS Standard with ±0.025% Optional
• MIN/MAX Hold and Leak Test Functions
• Programmable Damping Rates, and Auto Shutoff
| OMEGA Engineering, Inc. | OMEGA Engineering, Inc. | |
|---|---|---|
| Product Category | Pressure Instruments | Pressure Instruments |
| Product Number | HHP350 Series | HHP350 Series |
| Product Name | Handheld Smart Manometer | Handheld Smart Manometer |
| Device Category | Instrument or Meter | Instrument or Meter |
| Pressure Measurement | Absolute; Differential; Gauge | Absolute; Differential; Gauge |
| Material | Gas | Liquid (optional feature); Gas |
| Display Type | Digital Numerical Display | Digital Numerical Display |
| Working Pressure Range | 0.0 to 300 psi (0.0 to 211 m H2O) | 0.0 to 300 psi (0.0 to 211 m H2O) |