OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-500GI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-500GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-500GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-500GI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega - 32AH7870 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega
32AH7870
Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega 32AH7870
TRANSDUCER, GAUGE, 500PSI, CURRENT; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 500PSI, CURRENT; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX3005-500GI-ND 32AH7870
Product Name Pressure Sensors, Transducers - Industrial Transducer, Gauge, 500Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - 223-M323M-000004-017BG-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers
Pressure Sensor - 836P-D2GBGB10PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details