OMEGA Engineering, Inc. Handheld Digital Pressure Meter HHP-90

Description
• Differential Input with 8 mm Tube Connectors • Water Resistant, IP67 Rated • Rugged Case with Protective Rubber Boot • Magnetic Attachment or Tilt Stand • Backlit Digital Display • Push Button Zero and Hold Features • 8 Selectable Pressure Scales • Auto Power Off After 12 Minutes
Description
• Differential Input with 8 mm Tube Connectors • Water Resistant, IP67 Rated • Rugged Case with Protective Rubber Boot • Magnetic Attachment or Tilt Stand • Backlit Digital Display • Push Button Zero and Hold Features • 8 Selectable Pressure Scales • Auto Power Off After 12 Minutes

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Pressure Meter - HHP-90 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Digital Pressure Meter
HHP-90
Handheld Digital Pressure Meter HHP-90
• Differential Input with 8 mm Tube Connectors • Water Resistant, IP67 Rated • Rugged Case with Protective Rubber Boot • Magnetic Attachment or Tilt Stand • Backlit Digital Display • Push Button Zero and Hold Features • 8 Selectable Pressure Scales • Auto Power Off After 12 Minutes

• Differential Input with 8 mm Tube Connectors
• Water Resistant, IP67 Rated
• Rugged Case with Protective Rubber Boot
• Magnetic Attachment or Tilt Stand
• Backlit Digital Display
• Push Button Zero and Hold Features
• 8 Selectable Pressure Scales
• Auto Power Off After 12 Minutes

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Instruments
Product Number HHP-90
Product Name Handheld Digital Pressure Meter
Device Category Instrument or Meter
Pressure Measurement Differential
Material Gas
Display Type Digital Numerical Display; Video Display
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
Manometers - 2614581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Working Pressure Range -0.3626 to 102 psi (-0.2552 to 71.45 m H2O)
View Details
Differential Pressure Manometer - PCE-P05 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details