• Capture Minimum and Maximum Readings
• Now with Field Selectable Engineering Units
• Zero with One-Touch
• 316 Stainless Steel Wetted Parts
• ±0.25% Test Gauge Accuracy
• NEMA 4X Case
• Backlit Display Available, Specify Model PX3600
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | DPG3500 Series |
| Product Name | Min/Max Digital Pressure Gauge |
| Pressure Measurement | Absolute (optional feature); Gauge (optional feature); Vacuum (optional feature) |
| Working Pressure Range | 0.0 to 5000 psi (0.0 to 3519 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Operating Temperature | -4 to 185 F (-20 to 85 C) |
| Vacuum Range | 1522 to -2 torr (-30 to 30 in Hg vac) |