OMEGA Engineering, Inc. Press Transducer, 15Psi, Gauge, 1/4 Npt; Operating Pressure Max Omega IP211-X15

Description
PRESS TRANSDUCER, 15PSI, GAUGE, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" FNPT; Supply Current:-; Product Range:IP211 Series
Datasheet
Description
PRESS TRANSDUCER, 15PSI, GAUGE, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" FNPT; Supply Current:-; Product Range:IP211 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transducer, 15Psi, Gauge, 1/4 Npt; Operating Pressure Max Omega - 44P2618 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 15Psi, Gauge, 1/4 Npt; Operating Pressure Max Omega
44P2618
Press Transducer, 15Psi, Gauge, 1/4 Npt; Operating Pressure Max Omega 44P2618
PRESS TRANSDUCER, 15PSI, GAUGE, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" FNPT; Supply Current:-; Product Range:IP211 Series

PRESS TRANSDUCER, 15PSI, GAUGE, 1/4" NPT; Operating Pressure Max:15psi; Sensor Output:-; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" FNPT; Supply Current:-; Product Range:IP211 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44P2618
Product Name Press Transducer, 15Psi, Gauge, 1/4 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P2VA2/500bar - 1-P2VA2/500BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensor for pneumatics - PQC866 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Display Type Digital Numerical Display
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP497XTMA1TR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2.9 to 36.26 psi (2.04 to 25.52 m H2O)
View Details