OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-100GI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-100GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-100GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-100GI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega - 32AH7857 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega
32AH7857
Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega 32AH7857
TRANSDUCER, GAUGE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX3005-100GI-ND 32AH7857
Product Name Pressure Sensors, Transducers - Industrial Transducer, Gauge, 100Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Compound Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPS-G2503-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6073988-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure sensors & Load sensors - Pressure measuring cells - KKD18-720-V - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details