OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX3005-005GI

Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER WITH DISPLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX3005-005GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX3005-005GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX3005-005GI-ND
PRESSURE TRANSMITTER WITH DISPLA

PRESSURE TRANSMITTER WITH DISPLA

Buy Now Datasheet
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega - 32AH7848 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega
32AH7848
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega 32AH7848
TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:55VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX3005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Transmitters Pressure Sensors
Product Number 5880-PX3005-005GI-ND 32AH7848
Product Name Pressure Sensors, Transducers - Industrial Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229F3519 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details