• Dual Scales in PSI and BAR Standard
• 63 mm (2½") and 100 mm (4") Dial Sizes
• Back or Lower Mount Fittings
• All Stainless Steel Construction
• Liquid Fillable in the Field
• IP65 Protection
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Number | PGM Series |
| Product Name | Industrial Pressure Gauge |
| Media | Liquid; Gas; Handles Hazardous Materials |
| Vacuum Range | -2 to 8517 torr (30 to -305 in Hg vac) |
| Accuracy | 1.6 ±% FS |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |