TE Connectivity Electromechanical Relays & Contactors 5-1415537-8

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 31 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 31 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack Force Guided Relay SR6 series is a 6-pole, force-guided relay with 4 form A and 2 form B contacts, designed for industrial automation and safety systems. It features AgSnO2 contacts with 0.2μm gold plating, a rated voltage of 250VAC, and a maximum switching voltage of 400VAC. Coil voltage options include 5 to 110VDC, with coil power ratings of 800mW or 1200mW. The relay meets EN61810-3, UL E214025, VDE, TÜV, and CCC safety standards. It has a mechanical endurance of 10×10⁶ operations and a contact load rating of 8A at 250VAC. The device is board-mounted with solder pin termination and has an operating temperature range of -25°C to 70°C.

Datasheet Summary
Powered by GS/AI

The Schrack Force Guided Relay SR6 series is a 6-pole, force-guided relay with 4 form A and 2 form B contacts, designed for industrial automation and safety systems. It features AgSnO2 contacts with 0.2μm gold plating, a rated voltage of 250VAC, and a maximum switching voltage of 400VAC. Coil voltage options include 5 to 110VDC, with coil power ratings of 800mW or 1200mW. The relay meets EN61810-3, UL E214025, VDE, TÜV, and CCC safety standards. It has a mechanical endurance of 10×10⁶ operations and a contact load rating of 8A at 250VAC. The device is board-mounted with solder pin termination and has an operating temperature range of -25°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1415537-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1415537-8
Electromechanical Relays & Contactors 5-1415537-8
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 31 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Material : AgSnO2
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 55 MM  [2.165 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .8
  • Coil Resistance (OHM) : 31
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 5-1415537-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5-1415537-8-ND
Power Relays, Over 2 Amps 5-1415537-8-ND
General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 5VDC Coil Through Hole

General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - 5-1415537-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6A6K05

SR6A6K05

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
5-1415537-8
Relays - Power Relays, Over 2 Amps 5-1415537-8
RELAY GEN PURPOSE 6PST 8A 5V

RELAY GEN PURPOSE 6PST 8A 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 5-1415537-8 5-1415537-8-ND 5-1415537-8 5-1415537-8
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.8000 watts
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393260-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393239-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers