TE Connectivity Power Relays 4-1415419-0

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 92 G  [3.245 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : RAST 5 Connector Dimensions Height Class (Mechanical) (MM) : 50 - 60 Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 55 - 65, 50 - 60, 55 - 60 Product Height : 58.8 MM  [2.315 INCH ] Product Length : 57.8 MM  [2.275 INCH ] Product Width : 25.4 MM  [1 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 720 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 12 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4001 - 4000, 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Panel Mount, Snap Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 85 Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 92 G  [3.245 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : RAST 5 Connector Dimensions Height Class (Mechanical) (MM) : 50 - 60 Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 55 - 65, 50 - 60, 55 - 60 Product Height : 58.8 MM  [2.315 INCH ] Product Length : 57.8 MM  [2.275 INCH ] Product Width : 25.4 MM  [1 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 720 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 12 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4001 - 4000, 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Panel Mount, Snap Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 85 Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4-1415419-0 - TE Connectivity
Berwyn, PA, United States
Power Relays
4-1415419-0
Power Relays 4-1415419-0
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 92 G  [3.245 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgCu3 Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Relay Terminal Type : RAST 5 Connector Dimensions Height Class (Mechanical) (MM) : 50 - 60 Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 55 - 65, 50 - 60, 55 - 60 Product Height : 58.8 MM  [2.315 INCH ] Product Length : 57.8 MM  [2.275 INCH ] Product Width : 25.4 MM  [1 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 720 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 12 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 8, 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4001 - 4000, 3500 - 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Relay Mounting Type : Panel Mount, Snap Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 85 Environmental Category of Protection : RTI

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 92 G  [3.245 OZ ]

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 10 - 20, 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgCu3
  • Contact Number of Poles : 2
  • Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts
  • Relay Terminal Type : RAST 5 Connector

Dimensions


  • Height Class (Mechanical) (MM) : 50 - 60
  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 55 - 65, 50 - 60, 55 - 60
  • Product Height : 58.8 MM  [2.315 INCH ]
  • Product Length : 57.8 MM  [2.275 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 600 - 800
  • Coil Power Rating DC (MILW) : 720
  • Coil Resistance (OHM) : 200
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 8, 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4001 - 4000, 3500 - 4000, 4000 - 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Relay Mounting Type : Panel Mount, Snap Mount

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : -20 - 85
  • Environmental Category of Protection : RTI
Buy Now
Power Relays, Over 2 Amps - 4-1415419-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4-1415419-0-ND
Power Relays, Over 2 Amps 4-1415419-0-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4-1415419-0
Relays - Power Relays, Over 2 Amps 4-1415419-0
RELAY GEN PURPOSE DPST 16A 12V

RELAY GEN PURPOSE DPST 16A 12V

Supplier's Site
0419 11 1201 00 Schrack Te Connectivity - 50P9929 - Newark, An Avnet Company
Chicago, IL, United States
0419 11 1201 00 Schrack Te Connectivity
50P9929
0419 11 1201 00 Schrack Te Connectivity 50P9929
0419 11 1201 00

0419 11 1201 00

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4-1415419-0 4-1415419-0-ND 4-1415419-0 50P9929
Product Name Power Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps 0419 11 1201 00 Schrack Te Connectivity
Mounting Panel Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS RoHS
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - 1-1617041-9 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers