TE Connectivity ™ Power Relays, Over 2 Amps 5-1393224-6

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5-1393224-6-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5-1393224-6-ND
Power Relays, Over 2 Amps 5-1393224-6-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 5-1393224-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Relays up to 10A

PCB Relays up to 10A

Buy Now
Relays - Power Relays, Over 2 Amps - 1134152-5-1393224-6 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1134152-5-1393224-6
Relays - Power Relays, Over 2 Amps 1134152-5-1393224-6
Win Source Part Number: 1134152-5-1393224-6 Category: Relays>Power Relays, Over 2 Amps Series: RY Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Operate Time: 9 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Release Time: 5 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): RY212015; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 10.5 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: RY212015 Base Product Number: 1393224

Win Source Part Number: 1134152-5-1393224-6
Category: Relays>Power Relays, Over 2 Amps
Series: RY
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 15VDC
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): RY212015;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 10.5 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: RY212015
Base Product Number: 1393224

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
5-1393224-6
Relays - Power Relays, Over 2 Amps 5-1393224-6
RY212015

RY212015

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 5-1393224-6-ND 5-1393224-6 1134152-5-1393224-6 5-1393224-6
Product Name Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers