TE Connectivity Power Relays 4-1415539-8

Description
Body Features Case Color : Orange Product Weight (G) : 13 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgSnOInO Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : (2) x 1 Form C Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .033 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .4 Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 80 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 8 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Case Color : Orange Product Weight (G) : 13 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgSnOInO Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : (2) x 1 Form C Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .033 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .4 Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 80 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 8 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4-1415539-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
4-1415539-8
Power Relays 4-1415539-8
Body Features Case Color : Orange Product Weight (G) : 13 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgSnOInO Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : (2) x 1 Form C Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Insulation Clearance Class (MM) : 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .033 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .4 Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 360 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 80 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage (VDC) : 12 Insulation Creepage Between Contact & Coil (MM) : 8 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Case Color : Orange
  • Product Weight (G) : 13

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgSnOInO
  • Contact Number of Poles : 1
  • Contact Plating Material : AgSnO
  • Contact Special Features : Single Contact
  • Relay Terminal Type : PCB-THT
  • Switch Arrangement : (2) x 1 Form C

Dimensions


  • Base Dimensions (MM) : 29 x 12.7
  • Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7
  • Height Class (Mechanical) (MM) : 15 - 16
  • Insulation Clearance Between Contact & Coil (MM) : 8
  • Insulation Clearance Class (MM) : 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height (MM) : 15.7
  • Product Length (MM) : 29
  • Product Width (MM) : 12.7
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .033
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : .4
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 400
  • Coil Resistance (OHM) : 360
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 16
  • Contact Limiting Short-Time Current (AMP) : 80
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 300
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Input Voltage (VDC) : 12
  • Insulation Creepage Between Contact & Coil (MM) : 8
  • Insulation Creepage Class (MM) : 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 85
  • Environmental Ambient Temperature Class (DEGC) : -40 - 85
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Power Relays, Over 2 Amps - 4-1415539-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4-1415539-8-ND
Power Relays, Over 2 Amps 4-1415539-8-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4-1415539-8
Relays - Power Relays, Over 2 Amps 4-1415539-8
RT31L012WG

RT31L012WG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1415539-8 4-1415539-8-ND 4-1415539-8
Product Name Power Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1956170-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers