TE Connectivity Electromechanical Relays & Contactors 5-1415075-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT5 relay package is a 4-pole general purpose relay with screw terminals, designed for panel mounting and compatibility with DIN-rail sockets. It has a 4 form C contact configuration, with contact material consisting of AgNi90/10 and gold-plated contacts for low-level switching. The relay supports 24 VAC coil operation with a rated coil resistance of 192 Ω ±10% and consumes 1.0 VA. It can switch up to 6 A at 240 VAC with a maximum breaking capacity of 1500 VA and supports a dielectric strength of 2500 Vrms between coil and contact circuits. Mechanical endurance is rated at 20 × 10⁶ cycles for AC coil operation. The unit operates within a temperature range of -40°C to +70°C, has a weight of 71 g when paired with PT78740 socket, and complies with VDE, cULus, and Lloyds approvals. Screw terminal torque is 0.5 Nm per IEC 61984.

Datasheet Summary
Powered by GS/AI

The PT5 relay package is a 4-pole general purpose relay with screw terminals, designed for panel mounting and compatibility with DIN-rail sockets. It has a 4 form C contact configuration, with contact material consisting of AgNi90/10 and gold-plated contacts for low-level switching. The relay supports 24 VAC coil operation with a rated coil resistance of 192 Ω ±10% and consumes 1.0 VA. It can switch up to 6 A at 240 VAC with a maximum breaking capacity of 1500 VA and supports a dielectric strength of 2500 Vrms between coil and contact circuits. Mechanical endurance is rated at 20 × 10⁶ cycles for AC coil operation. The unit operates within a temperature range of -40°C to +70°C, has a weight of 71 g when paired with PT78740 socket, and complies with VDE, cULus, and Lloyds approvals. Screw terminal torque is 0.5 Nm per IEC 61984.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1415075-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1415075-1
Electromechanical Relays & Contactors 5-1415075-1
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 58 MM  [2.283 INCH ] Product Length : 73.5 MM  [2.894 INCH ] Product Width : 27 MM  [1.063 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .75 Coil Resistance (OHM) : 192 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 58 MM  [2.283 INCH ]
  • Product Length : 73.5 MM  [2.894 INCH ]
  • Product Width : 27 MM  [1.063 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .75
  • Coil Resistance (OHM) : 192
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 5-1415075-1-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5-1415075-1-ND
Power Relays, Over 2 Amps 5-1415075-1-ND
General Purpose Relay 4PDT (4 Form C) 12VDC Coil DIN Rail

General Purpose Relay 4PDT (4 Form C) 12VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
5-1415075-1
Relays - Power Relays, Over 2 Amps 5-1415075-1
RELAY GEN PURPOSE 4PDT 6A 12V

RELAY GEN PURPOSE 4PDT 6A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 5-1415075-1 5-1415075-1-ND 5-1415075-1
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
DC Power 0.7500 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data