Body Features
Configuration Features
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Product Type Features
Termination Features
Usage Conditions
RELAY GENERAL PURPOSE DPDT 2A 9V
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 4-1617514-5 | 4-1617514-5-ND | 4-1617514-5 | 4-1617514-5 |
| Product Name | Electromechanical Relays & Contactors | Signal Relays, Up to 2 Amps | Relays | Relays - Signal Relays, Up to 2 Amps |
| Approvals | Not EU ELV Compliant | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) | |
| DC Voltage | 28 volts | |||
| DC Power | 0.1620 watts | |||
| DC Coil Voltage | 9 volts | 9 volts |