The RT2 series is a general-purpose power PCB relay with two poles and 8A contact rating, available in 2 form C (CO) or 2 form A (NO) configurations. It features reinforced insulation with 5kV rms between coil and contacts and a clearance/creepage of 10mm, rated for ambient temperatures up to 85°C. The relay uses AgSnO2 or AgNi 90/10 contact materials and supports DC or AC coil operation. The specific part 4-1393243-3 corresponds to the RT423730 variant, which has a 230VAC coil, AgSnO2 contacts, and is designed for standard through-hole soldering with flux-proof construction. The product is certified to IEC60335-1, UL, cCSAus, and CQC standards. The relay has 5mm pin spacing and is board-mounted.
Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole
TE Connectivity 4-1393243-3 Power Relay
TE Connectivity 4-1393243-3 Power Relay
TE Connectivity 4-1393243-3 Power Relay
RELAY GEN PURPOSE DPDT 8A 230V
General Purpose Relays 8A, 230VAC 2 Form C(CO) PCB MNT
POWER RELAY, DPDT, 8A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
| TE Connectivity | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4-1393243-3 | PB2010-ND | 7182005 | 7182005P | 4-1393243-3 | 4-1393243-3 | 4-1393243-3 | 15AC8602 |
| Product Name | Electromechanical Relays & Contactors | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Approvals | EU ELV Compliant; RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) | ||||
| AC Voltage | 400 volts | |||||||
| AC Power | 0.7400 VA | |||||||
| AC Coil Voltage | 230 volts | 230 volts | 230 volts | 230 volts | 230 volts |