Body Features Enclosure Type : Dust Protected Product Weight : 92 G [3.245 OZ ]
Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts
Contact Features Contact Material : AgCu3
Dimensions Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Product Height : 58.8 MM [2.315 INCH ] Product Length : 57.6 MM [2.26 INCH ] Product Width : 25 MM [.984 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .72 Coil Resistance (OHM) : 800 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Snap-On
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features Packaging Method : Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 92 G [3.245 OZ ]
Configuration Features
- Contact Arrangement : 2 Form A DPST-NO
- Contact Number of Poles : 2
- Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts
Contact Features
Dimensions
- Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Product Height : 58.8 MM [2.315 INCH ]
- Product Length : 57.6 MM [2.26 INCH ]
- Product Width : 25 MM [.984 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .72
- Coil Resistance (OHM) : 800
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 25
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
Mechanical Attachment
- Product Mount Type : Panel & Socket Mount
- Product Mounting Feature Type : Snap-On
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >10 - ≤16
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Connector
- Main Termination & Connection Type : Connector
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]