TE Connectivity Signal Relays 4-1393806-0

Description
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Gold F Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single Contact Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 20900 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 747 Signal Relay Coil Voltage Rating (VDC) : 125 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal, Silver-Plated Terminals Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet
Description
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Gold F Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single Contact Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 20900 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 747 Signal Relay Coil Voltage Rating (VDC) : 125 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal, Silver-Plated Terminals Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 4-1393806-0 - TE Connectivity
Berwyn, PA, United States
Signal Relays
4-1393806-0
Signal Relays 4-1393806-0
Body Features Weight : 20 G  [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Gold F Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Single Contact Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Solder, Plug-In Dimensions Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ] Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 24 MM  [.945 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 13 MM  [.512 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 600 - 800 mW Coil Resistance (OHM) : 20900 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 800 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 747 Signal Relay Coil Voltage Rating (VDC) : 125 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 250 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Earth Terminal, Silver-Plated Terminals Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle N Relay Relay Type : Cradle N Relay V23154/V23162 Termination Features Termination Type : Plug-In/Solder Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 20 G  [.706 OZ ]

Contact Features


  • Contact Current Class : 2 - 5 A
  • Contact Material : Gold F
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Single Contact
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Solder, Plug-In

Dimensions


  • Dimensions (L x W x H) (Approximate) : 19 x 24 x 30 MM  [.748 x .945 x 1.181 INCH ]
  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 24 MM  [.945 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 13 MM  [.512 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Actuating System : AC/DC
  • Coil Power Rating Class : 600 - 800 mW
  • Coil Resistance (OHM) : 20900
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 250
  • Input Voltage (VAC) : 250
  • Input Voltage (VDC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000000
  • Power Consumption (MILW) : 800
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 747
  • Signal Relay Coil Voltage Rating (VDC) : 125
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 250

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : Earth Terminal, Silver-Plated Terminals

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle N Relay
  • Relay Type : Cradle N Relay V23154/V23162

Termination Features


  • Termination Type : Plug-In/Solder

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Power Relays, Over 2 Amps - 4-1393806-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4-1393806-0-ND
Power Relays, Over 2 Amps 4-1393806-0-ND
General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 125VDC Coil Socketable

General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 125VDC Coil Socketable

Buy Now Datasheet
V23154C 703F106 Rohs Compliant Axicom Te Connectivity - 13H3207 - Newark, An Avnet Company
Chicago, IL, United States
V23154C 703F106 Rohs Compliant Axicom Te Connectivity
13H3207
V23154C 703F106 Rohs Compliant Axicom Te Connectivity 13H3207
V23154C 703F106 ROHS COMPLIANT: YES

V23154C 703F106 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4-1393806-0
Relays - Power Relays, Over 2 Amps 4-1393806-0
RELAY GEN PURPOSE DPST 5A 125V

RELAY GEN PURPOSE DPST 5A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1393806-0 4-1393806-0-ND 13H3207 4-1393806-0
Product Name Signal Relays Power Relays, Over 2 Amps V23154C 703F106 Rohs Compliant Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Resistance 20900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Relays - 1-1618104-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Signal Relays - 1422028-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
TO-5/.100 Grid Relays - 1617572-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 48 volts
View Details