General Purpose Relay DPDT (2 Form C) Chassis Mount
Win Source Part Number: 1062688-4-1617029-6
Category: Relays>Signal Relays, Up to 2 Amps
Termination Style: Solder Hook
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 10
Coil Resistance: 700 Ohms
Coil Current: 37.9 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 2 A
Switching Voltage: 30VDC - Nom
Mounting Type: Chassis Mount
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): HFW1130K06M; HFW1201K00; HFW1201K45P; 7-1393766-4; V23154C720B104; DS2Y-S-DC24VHFW1196S
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 13.5 VDC
Must Release Voltage: 1.5 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A101592,2266-4-16170
Base Product Number: 1617029
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | A101592-ND | 1062688-4-1617029-6 | 4-1617029-6 | 4-1617029-6 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |