TE Connectivity Power Relays 4-1415540-8

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 56 G  [1.977 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Product Height : 69 MM  [2.716 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 15.8 MM  [.622 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .81 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 32500 Coil Special Features : Electrical Indicator, LED Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : DIN Rail Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 56 G  [1.977 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Product Height : 69 MM  [2.716 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 15.8 MM  [.622 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .81 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 32500 Coil Special Features : Electrical Indicator, LED Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : DIN Rail Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 4-1415540-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
4-1415540-8
Power Relays 4-1415540-8
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175 Product Weight : 56 G  [1.977 OZ ] Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Product Height : 69 MM  [2.716 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 15.8 MM  [.622 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .81 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 32500 Coil Special Features : Electrical Indicator, LED Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : DIN Rail Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Product Weight : 56 G  [1.977 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 2
  • Relay Terminal Type : Screw Terminals

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Product Height : 69 MM  [2.716 INCH ]
  • Product Length : 77 MM  [3.031 INCH ]
  • Product Width : 15.8 MM  [.622 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : AC
  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : .81
  • Coil Power Rating Class (VAMP) : .5 - 1
  • Coil Resistance (OHM) : 32500
  • Coil Special Features : Electrical Indicator, LED
  • Coil Voltage Rating (VAC) : 230
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 - 5000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 5000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : DIN Rail

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 4-1415540-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4-1415540-8-ND
Power Relays, Over 2 Amps 4-1415540-8-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
4-1415540-8
Relays - Power Relays, Over 2 Amps 4-1415540-8
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1415540-8 4-1415540-8 4-1415540-8-ND 4-1415540-8
Product Name Power Relays Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting DIN DIN DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393231-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393768-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
2 suppliers
Specs
Relay Type General
View Details
Power Relays - 1-1393117-1 - TE Connectivity
Specs
Approvals EU ELV Compliant
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers