TE Connectivity Electromechanical Relays & Contactors 5-1415009-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G  [8.1 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form B SPST-NC Contact Features Contact Material : Silver Alloy Dimensions Product Height : 42.5 MM  [1.673 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 35.35 MM  [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting Breaking Current (AMP) : 200 Contact Limiting Continuous Current (AMP) : 255 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G  [8.1 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form B SPST-NC Contact Features Contact Material : Silver Alloy Dimensions Product Height : 42.5 MM  [1.673 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 35.35 MM  [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting Breaking Current (AMP) : 200 Contact Limiting Continuous Current (AMP) : 255 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1415009-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1415009-7
Electromechanical Relays & Contactors 5-1415009-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G  [8.1 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form B SPST-NC Contact Features Contact Material : Silver Alloy Dimensions Product Height : 42.5 MM  [1.673 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 35.35 MM  [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting Breaking Current (AMP) : 200 Contact Limiting Continuous Current (AMP) : 255 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Bus Bar Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 230 G  [8.1 OZ ]

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form B SPST-NC

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 42.5 MM  [1.673 INCH ]
  • Product Length : 72 MM  [2.834 INCH ]
  • Product Width : 35.35 MM  [1.392 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.9
  • Coil Resistance (OHM) : 37
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 175
  • Contact Limiting Breaking Current (AMP) : 200
  • Contact Limiting Continuous Current (AMP) : 255
  • Contact Limiting Making Current (AMP) : 200
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-5-1415009-7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-5-1415009-7-ND
Power Relays, Over 2 Amps 41-5-1415009-7-ND
V23230D1001B200-EV-C BOX

V23230D1001B200-EV-CBOX

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1415009-7 41-5-1415009-7-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414469-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393127-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers