General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relays RTC14024
RELAY GEN PURPOSE SPDT 12A 24V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 5-1393238-0 | PB2556-ND | 5-1393238-0 | 5-1393238-0 |
| Product Name | Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |