TE Connectivity Electromechanical Relays & Contactors 4-1419172-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, surface-mount signal relay with a 1-form C contact configuration, designed for applications including security devices and measurement systems. It features a PCB-THT mounting style with dimensions of 15.5±0.1 mm length, 10.5±0.1 mm width, and 11.5-0.2 mm height. This specific variant, part number 4-1419172-4, has a 12VDC coil voltage, a 450mW power rating, 320Ω coil resistance, AgNi contact material with gold plating, and a 3A contact current rating. It meets IEC 61810-1 standards, supports ambient temperatures from −40°C to +85°C, and is immersion cleanable with a shock resistance of 30g. The relay has a maximum switching voltage of 120VDC and 125VAC, with dielectric strength of 1000Vrms between coil and contacts and 750Vrms between open contacts.

Datasheet Summary
Powered by GS/AI

The V23101 relay is a small, surface-mount signal relay with a 1-form C contact configuration, designed for applications including security devices and measurement systems. It features a PCB-THT mounting style with dimensions of 15.5±0.1 mm length, 10.5±0.1 mm width, and 11.5-0.2 mm height. This specific variant, part number 4-1419172-4, has a 12VDC coil voltage, a 450mW power rating, 320Ω coil resistance, AgNi contact material with gold plating, and a 3A contact current rating. It meets IEC 61810-1 standards, supports ambient temperatures from −40°C to +85°C, and is immersion cleanable with a shock resistance of 30g. The relay has a maximum switching voltage of 120VDC and 125VAC, with dielectric strength of 1000Vrms between coil and contacts and 750Vrms between open contacts.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1419172-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1419172-4
Electromechanical Relays & Contactors 4-1419172-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 4 G  [.141 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 11.5 MM  [.452 INCH ] Product Length : 15.4 MM  [.606 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 10mA @ .02V Contact Switching Voltage (Max) (VAC) : 125 Contact Switching Voltage (Max) (VDC) : 120 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 4 G  [.141 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 11.5 MM  [.452 INCH ]
  • Product Length : 15.4 MM  [.606 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .45
  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 3
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 10mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 125
  • Contact Switching Voltage (Max) (VDC) : 120
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 4-1419172-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Relays - Power Relays, Over 2 Amps - 1373504-4-1419172-4 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373504-4-1419172-4
Relays - Power Relays, Over 2 Amps 1373504-4-1419172-4
Win Source Part Number: 1373504-4-1419172-4 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: V23101, AXICOM Package: Tube Product Status: Active Base Product Number: 4-1419172 Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 3 A Switching Voltage: 125VAC, 120VDC - Max Coil Current: 37.5 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 7 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 180 Ohms

Win Source Part Number: 1373504-4-1419172-4
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: V23101, AXICOM
Package: Tube
Product Status: Active
Base Product Number: 4-1419172
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 3 A
Switching Voltage: 125VAC, 120VDC - Max
Coil Current: 37.5 mA
Coil Type: Non Latching
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 7 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 180 Ohms

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2609-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2609-ND
Power Relays, Over 2 Amps PB2609-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
V23101D 6A301 Rohs Compliant Axicom Te Connectivity - 13H3299 - Newark, An Avnet Company
Chicago, IL, United States
V23101D 6A301 Rohs Compliant Axicom Te Connectivity
13H3299
V23101D 6A301 Rohs Compliant Axicom Te Connectivity 13H3299
V23101D 6A301 ROHS COMPLIANT: YES

V23101D 6A301 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
4-1419172-4
Relays - Power Relays, Over 2 Amps 4-1419172-4
RELAY GEN PURPOSE SPDT 3A 12V

RELAY GEN PURPOSE SPDT 3A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4-1419172-4 4-1419172-4 1373504-4-1419172-4 PB2609-ND 13H3299 4-1419172-4
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps V23101D 6A301 Rohs Compliant Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
DC Voltage 120 volts
DC Power 0.4500 watts
Unlock Full Specs
to access all available technical data