General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing
3.75 kV optocoupler replacement in PDIP
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 336-2371-ND | SI8710AC-B-IP |
| Product Name | Digital Isolators | |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3750 volts |