Skyworks Solutions, Inc. Digital Isolators SI88241ED-AS

Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 863-SI88241ED-AS-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
863-SI88241ED-AS-ND
Digital Isolators 863-SI88241ED-AS-ND
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 863-SI88241ED-AS-ND
Product Name Digital Isolators
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Hermetic Surface Mount High CMR, High-speed Logic Gate Optocoupler - OLS500 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details