DGTL ISOLTR 6KV 4CH GP 16-SOIC
6.0 KVRMS LOW POWER ISOLATOR, 4 Product overview: SI86SL42BE-IS2 from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Low-Power, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI86SL42BE-IS2 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 863-SI86SL42BE-IS2-ND | 901-SI86SL42BE-IS2 |
| Product Name | Digital Isolators | Low-Power Signal Isolator and Optocoupler |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | Tube |
| Isolation Voltage | 6000 volts | 6000 volts |
| Rise Time | 0.0025 µs |