General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-3033-ND |
| Product Name | Digital Isolators |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |