DGTL ISOLTR 3.75KV 1CH GP 8-SOIC
SI8710AC - 3.75 kV optocoupler replacement in PDIP8
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 863-SI8710AC-AS-ND | SI8710AC-AS |
| Product Name | Digital Isolators | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3750 volts |