Skyworks Solutions, Inc. Digital Isolators SI88241EC-ISR

Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI88241EC-ISR-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
SI88241EC-ISR-ND
Digital Isolators SI88241EC-ISR-ND
"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Signal Isolator and Optocoupler - 901-SI88241EC-ISR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
901-SI88241EC-ISR
Signal Isolator and Optocoupler 901-SI88241EC-ISR
DGTL ISO 5000VRMS 4CH GP 20SOIC Product overview: SI88241EC-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI88241EC-ISR can be used for catalog matching and distributor lookup.

DGTL ISO 5000VRMS 4CH GP 20SOIC Product overview: SI88241EC-ISR from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI88241EC-ISR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number SI88241EC-ISR-ND 901-SI88241EC-ISR
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Isolation Voltage 5000 volts 3750 volts
Rise Time 0.0025 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details