General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-VELGA
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | SI8712BD-B-IMR-ND |
| Product Name | Digital Isolators |
| Package Type | 8-VELGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |