BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC Plug 75 Ohm Full CRMP STR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1097-1363-ND | 98B7609 | UPL2000-D7 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |
| Mounting | Free Hanging (In-Line) | ||
| Gender | Male / Plug | Male / Plug |