BNC, UHD Connector Plug, Male Pin Free Hanging (In-Line) Crimp
RF COAX CONN, UHD BNC PLUG, CABLE; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Belden 4855R; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | UHDBNC55 | SC3546-ND | 49AC0895 |
| Product Name | Audio & Video Connectors | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Uhd Bnc Plug, Cable; Connector Type Switchcraft/conxall |
| Connector Type | Audio / Video | BNC | BNC |