Amphenol Corporation Coaxial Connector (RF) Adapters TMA-8MS-5FS-00

Description
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2317-TMA-8MS-5FS-00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2317-TMA-8MS-5FS-00-ND
Coaxial Connector (RF) Adapters 2317-TMA-8MS-5FS-00-ND
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm

Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
TMA-8MS-5FS-00
RF & Microwave TMA-8MS-5FS-00
RF

RF

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2317-TMA-8MS-5FS-00-ND TMA-8MS-5FS-00
Product Name Coaxial Connector (RF) Adapters RF & Microwave
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 8194172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details