TE Connectivity Connector Hardware, Mounts, Locks & Retainers WS-SMA-G

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - WS-SMA-G - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
WS-SMA-G
Connector Hardware, Mounts, Locks & Retainers WS-SMA-G
Body Features Primary Product Material : Brass Primary Product Plating Material : Gold Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Gold

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Lockwasher
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now Datasheet
Coaxial Connector (RF) Accessories - 343-WS-SMA-G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
343-WS-SMA-G-ND
Coaxial Connector (RF) Accessories 343-WS-SMA-G-ND
Connector Lockwasher For SMA Connectors

Connector Lockwasher For SMA Connectors

Buy Now Datasheet
Coaxial Connector (RF) Accessories - WS-SMA-G - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
WS-SMA-G
Coaxial Connector (RF) Accessories WS-SMA-G
CONN LOCKWASHER FOR SMA CONN

CONN LOCKWASHER FOR SMA CONN

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number WS-SMA-G 343-WS-SMA-G-ND WS-SMA-G
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1058694-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1060960-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
7 suppliers
RF Connectors - 1050903-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
RF Connectors - 1060869-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers