Plug micro BNC for 4855R cable
BNC, Micro Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
MICRO BNC PLG,UHD 12 GHz 4855R CABLE
RF COAX CONN, PLUG, MICRO BNC, CABLE; Connector Type:Micro BNC; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Belden 4855R; Contact Material:-; Contact Plating:-; Frequency Max:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | UHDMB55 | 137-UHDMB55-ND | UHDMB55 | 76AH8099 |
| Product Name | AC Power Plugs & Receptacles | Coaxial Connector (RF) Assemblies | Connectors RF - Miniature (BNC,TNC,SC) | Rf Coax Conn, Plug, Micro Bnc, Cable; Connector Type Switchcraft/conxall |
| Gender | Male / Plug; Female / Jack | Male / Plug |