L-com, Inc. Coaxial Connector (RF) Adapters V7C00022

Description
COAX ADAPT BNC TO F
Request a Quote Datasheet
Description
COAX ADAPT BNC TO F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5073-V7C00022-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-V7C00022-ND
Coaxial Connector (RF) Adapters 5073-V7C00022-ND
COAX ADAPT BNC TO F

COAX ADAPT BNC TO F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-V7C00022-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coax Connectors - 1059060-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details