Switchcraft, Inc. Coaxial Connector (RF) Adapters VMPBNCF

Description
Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - VMPBNCF-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
VMPBNCF-ND
Coaxial Connector (RF) Adapters VMPBNCF-ND
Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin

Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Mini Plug, Male Pin

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
VMPBNCF
Audio & Video Connectors VMPBNCF
ADAPTER BNC TO MINI WECO

ADAPTER BNC TO MINI WECO

Buy Now
Adapter Bnc To Mini Weco Switchcraft/conxall - 65K7914 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Bnc To Mini Weco Switchcraft/conxall
65K7914
Adapter Bnc To Mini Weco Switchcraft/conxall 65K7914
ADAPTER BNC TO MINI WECO

ADAPTER BNC TO MINI WECO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number VMPBNCF-ND VMPBNCF 65K7914
Product Name Coaxial Connector (RF) Adapters Audio & Video Connectors Adapter Bnc To Mini Weco Switchcraft/conxall
Connector Type BNC Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coax Connectors - 1060455-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
3 suppliers
Coaxial Adapters - 2469507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.900 GHz
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details