BNC, Micro Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
MICRO BNC PLG,UHD 12 GHz 4505R CABLE
RF COAX CONN, PLUG, MICRO BNC, CABLE; Connector Type:Micro BNC; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Belden 4505R; Contact Material:-; Contact Plating:-; Frequency Max:- RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 137-UHDMB05-ND | UHDMB05 | 76AH8098 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Miniature (BNC,TNC,SC) | Rf Coax Conn, Plug, Micro Bnc, Cable; Connector Type Switchcraft/conxall |
| Connector Type | BNC | Micro Connector and Nano Connector | BNC |